EN
  • EN
  • DE

BZX84-C15/DG

Part No BZX84-C15/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0848+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737528-BZX84-C15/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C15/DG CAD Model

Description

The BZX84-C15/DG is a high-performance, low-power voltage regulator Zener diode produced by NXP Semiconductors. Designed to provide a precise voltage reference, this compact surface-mount device is a crucial component in a wide range of electronic circuits, offering stabilization and regulation of voltage levels.

Key Features

  • Nominal Zener Voltage: The BZX84-C15/DG offers a nominal Zener voltage of 15V, making it suitable for applications requiring a stable reference voltage in this range.
  • Power Dissipation: With a total power dissipation of 250mW, it is capable of handling moderate power levels while maintaining its performance and reliability.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • High Stability: It features excellent stability and low dynamic impedance, ensuring a consistent performance over a range of operating conditions.
  • Wide Operating Temperature Range: The BZX84-C15/DG can operate over a broad temperature range, making it suitable for diverse environments and applications.

Applications

The BZX84-C15/DG is versatile and can be used in various applications, such as:

  • Voltage regulation for sensitive electronics
  • Power supply circuits
  • Overvoltage protection
  • Waveform shaping
  • Signal clipping

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84-C15/DG is no exception. This Zener diode is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for performance and reliability. Whether for industrial, commercial, or consumer applications, the BZX84-C15/DG is a reliable choice for voltage regulation needs.

Environmental Compliance

The BZX84-C15/DG complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess