EN
  • EN
  • DE

sn74LVC1G14DBV

Part No sn74LVC1G14DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE SCHMITT-TRIGGER INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255529-sn74LVC1G14DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian sn74LVC1G14DBV CAD Model

Description

Product Overview: SN74LVC1G14DBV

The SN74LVC1G14DBV is a single Schmitt-trigger inverter device designed by Texas Instruments, which is renowned for its expertise in semiconductor design and manufacturing. This integrated circuit is part of the LVC family, known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operating Voltage: The device operates at a wide range of supply voltages from 1.65V to 5.5V, making it versatile for various applications and logic-level integrations.
  • Logic Type: It features a Schmitt-trigger function, which provides a higher noise threshold and hysteresis, ensuring improved noise immunity and cleaner output signals.
  • Output Drive Capability: The SN74LVC1G14DBV can drive up to 24mA at the output, allowing it to control LEDs, transistors, and even other logic ICs that require higher current.
  • Package: It comes in a small DBV package, which is a 6-pin SOT-23 variant, making it suitable for space-constrained applications.
  • Performance: The device boasts high-speed performance with propagation delays typically less than 3.4ns at 3.3V, facilitating fast signal processing in critical applications.

Applications

The SN74LVC1G14DBV is highly adaptable and can be used in a variety of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock distribution
  • Logic level translation in mixed-voltage environments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC1G14DBV is no exception, with rigorous testing to ensure reliable performance in a wide range of environmental conditions. This device is RoHS compliant and is designed to meet or exceed industry standards for performance and reliability.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's customer support and online community are also available to assist with any technical questions or design challenges that may arise.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0533 $50.1020
2,000+ $0.0500 $100.0000
3,110+ $0.0483 $150.2130
4,455+ $0.0449 $200.0295
5,790+ $0.0432 $250.1280
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,120 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess