EN
  • EN
  • DE

XC3064-100PC84C

Part No XC3064-100PC84C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0501+
Reference case PLCC84
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 717015-XC3064-100PC84C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC3064-100PC84C CAD Model

Description

The XC3064-100PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. This FPGA is designed to provide flexible and customizable logic solutions for a wide range of digital applications. It features configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnect resources, allowing designers to implement complex digital circuits quickly and efficiently.

Applications

  • Digital signal processing (DSP)
  • Embedded systems
  • Communication systems
  • Industrial control systems
  • Prototyping and development
  • Image processing

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Interface the FPGA with external devices.
  • Programmable Interconnect: Flexible routing resources for connecting CLBs and IOBs.
  • High-Speed Performance: Capable of operating at high clock frequencies.
  • On-Chip Memory: Includes on-chip memory resources for data storage.
  • User-Programmable: Can be reprogrammed to implement different logic functions.
  • Package Type: PC84 (Plastic Quad Flat Pack)

Benefits

  • Flexibility: Allows designers to implement custom logic functions.
  • Fast Prototyping: Enables rapid development and testing of digital circuits.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements.
  • Integration: Combines multiple logic functions into a single device.

The XC3064-100PC84C FPGA is commonly used in telecommunications, industrial automation, and consumer electronics applications. Its flexibility, performance, and reconfigurability make it a valuable tool for digital system designers.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess