EN
  • EN
  • DE

74HC4059

Part No 74HC4059
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Programmable divide-by-n counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131814-74HC4059
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4059 CAD Model

Description

NXP 74HC4059 Programmable Divide-by-N Counter

The NXP 74HC4059 is a versatile integrated circuit designed for various counting and dividing applications within the high-speed CMOS family. This programmable divide-by-n counter features an advanced silicon-gate CMOS technology, ensuring high performance and reliability for a wide range of digital systems.

At the heart of the 74HC4059 is its programmable divide-by-n counter, which can be configured to divide input frequencies by any number from 3 to 15,999. This flexibility makes it an ideal choice for frequency division and timing applications where precision and customization are crucial. The device includes a 4-bit binary ripple counter, which provides the divide-by-n function, and an additional 4-bit BCD Johnson counter, which further extends its dividing capabilities.

The counter is controlled by a set of programming inputs (P0 to P3, Q0 to Q3) that allow users to set the desired division factor. In addition, the 74HC4059 features a master reset input (MR) that clears the counter, ensuring a predictable starting point for operations. The clock input (CP) accepts a wide range of input frequencies, and the output frequency is determined by the programmed division value.

Another notable feature of the 74HC4059 is its carry-out (CO) function, which provides a pulse output at a frequency set by the division factor. This pulse can be used to cascade multiple 74HC4059 devices for even larger division factors, or it can be utilized in other timing and control applications.

Designed with versatility in mind, the NXP 74HC4059 operates over a wide voltage range from 2V to 6V, catering to both low-power and standard logic level requirements. Its low power consumption and high noise immunity are characteristic of CMOS technology, making it suitable for battery-operated and noise-sensitive electronic systems.

The 74HC4059 comes in a standard 24-pin DIP package, making it easy to integrate into various circuit designs. Whether it's for frequency management in communication systems, timing control in microprocessors, or waveform generation, the NXP 74HC4059 is a reliable and flexible solution for designers and engineers.

You May Also Be Interested in

Micrel
Lowest to $9.8522
Analog Devices Inc.
Lowest to $1.9566
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
IDT, Integrated Device Technology Inc
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Samsung
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2883 $69.8649
7+ $19.1083 $133.7581
10+ $18.5112 $185.1120
13+ $17.9141 $232.8833
17+ $17.3169 $294.3873
23+ $15.5255 $357.0865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess