EN
  • EN
  • DE

ADV3229ACPZ

Part No ADV3229ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Telecommunications, Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 900MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number ADV3229
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142623-ADV3229ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3229ACPZ CAD Model

Description

Introducing the ADV3229ACPZ by Analog Devices Inc.

The ADV3229ACPZ is a state-of-the-art, high-speed, 9-channel, 4:1 multiplexer from Analog Devices Inc., designed to deliver exceptional performance in signal routing applications. This advanced component is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that measures just 9mm x 9mm, making it an ideal solution for space-constrained designs.

Key Features

  • High-Speed Operation: The ADV3229ACPZ operates at very high speeds, ensuring minimal signal delay and maximum system performance.
  • Low Crosstalk: This device boasts extremely low crosstalk between channels, which is critical for maintaining signal integrity in complex systems.
  • Low On Resistance: The low on resistance (RON) of the switches minimizes signal attenuation, allowing for the transmission of high-quality signals without significant power loss.
  • Wide Voltage Range: It supports a wide range of supply voltages, making it versatile for various applications and ensuring compatibility with a broad array of other components.
  • Multiple Configuration Options: The ADV3229ACPZ can be configured in multiple ways, giving designers the flexibility to tailor the device to their specific needs.

Applications

The ADV3229ACPZ is particularly suited for use in high-performance video and audio routing, data acquisition systems, ATE (Automated Test Equipment), and other applications that require precise signal management. Its high channel count and superior switching capabilities make it an excellent choice for complex multiplexing tasks in both industrial and commercial settings.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV3229ACPZ is no exception. This component has been rigorously tested to meet the highest standards, ensuring long-term performance and stability in your application.

Ordering Information

The ADV3229ACPZ is available for order now. For detailed specifications, application notes, and ordering information, please visit the Analog Devices Inc. website or contact your local distributor.

Whether you are designing a cutting-edge video switching system or a high-precision data acquisition platform, the ADV3229ACPZ offers the performance and reliability you need to build a top-tier product.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4467 $73.3401
5+ $20.0589 $100.2945
8+ $19.4320 $155.4560
11+ $18.8052 $206.8572
14+ $18.1784 $254.4976
19+ $16.2978 $309.6582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess