NXP 74LVT162245B 16-Bit Transceiver
The NXP 74LVT162245B is a high-performance, low-voltage, 16-bit transceiver designed for bidirectional communication between two buses. This integrated circuit is part of the LVT (Low Voltage Technology) family, which is known for its ability to operate at lower voltages with faster speed compared to traditional logic devices. The 74LVT162245B is particularly suitable for driving heavily loaded buses with its balanced drive and low output impedance.
This transceiver features 16 bidirectional data lines, divided into two 8-bit bus transceivers with 3-state outputs. Each byte can be controlled independently, allowing for flexible data transfer and direction control. The device operates with a 3.3V power supply but is 5V tolerant on input, ensuring compatibility with mixed-voltage systems and providing a bridge between 3.3V and 5V buses.
The 74LVT162245B is designed with NXP's advanced silicon-gate CMOS technology, which provides a significant reduction in power consumption and an increase in performance. It boasts a high drive capability of +/-24mA at the outputs, which makes it suitable for driving high-capacitive loads while maintaining signal integrity. The device also features a bus-hold circuit on each data line, eliminating the need for external pull-up or pull-down resistors and reducing the total system cost.
Key features of the 74LVT162245B include:
- 16-bit bidirectional data bus
- 3-state outputs for bus-oriented applications
- Bus-hold data inputs eliminate the need for external pull-up/down resistors
- Power-up 3-state
- Live insertion/extraction permitted
- Power supply of 3.3V with 5V tolerant inputs
- Latch-up protection exceeds 500mA per JESD78
- ESD protection exceeds JESD 22
Applications for the NXP 74LVT162245B include communication and networking systems, computing, data storage, and industrial controls where reliable data transfer between different voltage domains is critical. Its robust design and advanced features make it an excellent choice for designers looking for a high-speed, low-power transceiver solution.
For additional information, including detailed specifications, pin configurations, and application notes, designers should consult the datasheet provided by NXP Semiconductors.