Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Package 14-SSOP
Win Source Part Number 1253433-SN74AHC126DBR
Manufacturer Homepage www.ti.com
Family Name SN74AHC126
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC126DBR CAD Model

Description

Product Overview: SN74AHC126DBR

The SN74AHC126DBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This quadruple bus buffer gate features 3-state outputs and operates from a wide voltage range of 2V to 5.5V. It belongs to the AHC family, which is known for its high-speed CMOS technology. This particular model is designed to drive capacitive loads while maintaining low power consumption, making it ideal for a multitude of applications across various industries.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Logic Family: AHC
  • Operating Voltage Range: 2V to 5.5V
  • Output Drive Capability: ±8 mA at 5 V
  • IC Package Type: SSOP (DBR)
  • Pin Count: 14
  • Propagation Delay Time: 8.5 ns at 5V, 50 pF
  • Operating Temperature Range: -40°C to 85°C

Applications

The SN74AHC126DBR is engineered to be suitable for a wide array of applications. It is commonly used in data transmission systems where buffer gates are necessary to strengthen signal integrity. This component is also ideal for memory address drivers, clock drivers, and bus-oriented systems. Its low power consumption and high drive make it a perfect choice for battery-operated and portable devices.

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74AHC126DBR is no exception and has undergone rigorous testing to ensure it performs consistently across all specified conditions. It is available in a small-outline package that is both space-saving and conducive to efficient PCB layout designs.

Environmental Information

TI's SN74AHC126DBR is RoHS compliant, reflecting the company's dedication to environmental responsibility. This compliance ensures that the product is free from hazardous substances, making it safe for use in electronic equipment and for the environment.

You May Also Be Interested in

Texas Instruments
IC TXRX 8-9BIT NON-INV 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74ABT853DWR
Texas Instruments
IC TRANSLATOR BIDIR 24VQFN T&R
Lowest to $2.3637
ECAD model for SN74LXCH8T245RHLR
Texas Instruments
16-Bit Buffers/Line Drivers
Need more? Email Us
ECAD model for CY74FCT16244ATPACT
Renesas Electronics America
IC BUFFER INVERT 5.25V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74FCT240ATPYG
STMicroelectronics
Rad-Hard 16-bit transceiver, 3.3 to 5 V bidirectional level shifter transceiver
Need more? Email Us
ECAD model for RHRAC164245K1
Texas Instruments
IC TXRX NON-INVERT 3.6V 24SSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Need more? Email Us
ECAD model for SN74LVTH2952DBRG4
Texas Instruments
OCTAL BUS TRANSCEIVERS AND REGISTERS
Need more? Email Us
ECAD model for SN74ABT646APWR
Renesas Electronics America
IC Buff Dvr 16 Bit N-inv 48TSSOP
Lowest to $1.0969
ECAD model for IDT74FCT163244CPAG8
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20DIP / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
Lowest to $5.0958
ECAD model for SN74AS241AN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3933 $57.0285
350+ $0.3228 $112.9800
540+ $0.3127 $168.8580
745+ $0.3026 $225.4370
960+ $0.2925 $280.8000
1,285+ $0.2623 $337.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention