Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Fuse Size 0.394" Dia x 1.496" L (10mm x 38mm)
Current Rating (Amps) 30 A
For Use With/Related Products Class CC Fuses, 13/32" x 1-1/2"
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 1
Voltage 600V
Termination Style Screw Terminal, Pressure Plate
Contact Material Bronze
Contact Finish Tin
Ultra Librarian 3D Model Ultra Librarian BC6031P CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
Fuse Holder 16 A 500V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0031
Eaton Bussmann
FUSE HLDR CARTRIDGE 300V 12A PCB
Need more? Email Us
ECAD model for BK/15087
Keystone Electronics
Lowest to $1.4780
ECAD model for 3557-2
Keystone Electronics
FUSE BLOCK CARTRIDGE 30A PCB
Need more? Email Us
ECAD model for 3576
Schurter Inc.
Fuse Block 10 A 500V 1 Circuit Cartridge Surface Mount
Lowest to $1.2434
ECAD model for 0031.8221
Littelfuse Inc.
Fuse Holder 15 A 125V 1 Circuit Blade Through Hole
Lowest to $0.3885
ECAD model for 04820001ZXBF
Littelfuse Inc.
FUSE HLDR CARTRIDGE 600V 16A PCB
Lowest to $3.7050
ECAD model for 03450101HX010
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL / Fuse Holder 30 A 600V 1 Circuit Cartridge DIN Rail
Need more? Email Us
ECAD model for LPSM0001ZXID
Schurter Inc.
Fuse Holder 16 A 400V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0230

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention