Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Keystone Electronics
Package Bulk
Product Status Active
Mounting Type Through Hole
Fuse Size 0.394" Dia x 1.496" L (10mm x 38mm)
Current Rating (Amps) 30 A
For Use With/Related Products 5AG, 13/32" x 1-1/2" (Midget)
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 1
Orientation Horizontal
Termination Style PC Pin
Contact Material Brass
Contact Finish Tin
Approval Agency UL
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 855794-3576
Ultra Librarian 3D Model Ultra Librarian 3576 CAD Model

Description

The 855794-3576 is a fuseholder from Keystone Electronics.

  • Category: Circuit Protection, Fuseholders
  • Mounting Type: Through Hole
  • Termination Style: PC Pin
  • Fuse Size: 5AG, 13/32" x 1-1/2" (Midget)
  • Contact Material: Brass
  • Contact Finish: Tin
  • Fuse Type: Cartridge, 0.394" Dia x 1.496" L (10mm x 38mm)
  • Number of Circuits: 1
  • Orientation: Horizontal
  • Package: Bulk
  • Standard Package: 100 pieces
  • Product Status: Active
  • Approval: UL

You May Also Be Interested in

Schurter Inc.
FUSEHOLDER FOR 5X20 30DEG PNL MT
Need more? Email Us
ECAD model for 0031.1382
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-32I-R
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
ECAD model for 03540602ZXGY
Eaton Bussmann
FUSE HLDR CART 300V 12A PNL MNT
Need more? Email Us
ECAD model for BK/HLR
Schurter Inc.
FUSEHOLDER FOR 5X20 30DEG PNL MT
Need more? Email Us
ECAD model for 0031.1364
Schurter Inc.
FUSE CLIP CART 500V 10A PCB
Need more? Email Us
ECAD model for 0752.1242
Littelfuse Inc.
FUSE HLDR BLADE 58V 60A IN LINE
Need more? Email Us
ECAD model for HLJC1002G
Keystone Electronics
FUSE BLOCK CART 500V 15A CHASSIS
Need more? Email Us
ECAD model for 3538
Eaton Bussmann
FUSE HLDR CART 600V 20A PNL MNT
Need more? Email Us
ECAD model for BK/HPF-RR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention