EN
  • EN
  • DE

LM3524DMX

Part No LM3524DMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 40V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number LM3524
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877345-LM3524DMX
Ultra Librarian 3D Model Ultra Librarian LM3524DMX CAD Model

Description

Product Overview: Texas Instruments LM3524DMX

The LM3524DMX from Texas Instruments is a versatile and robust integrated circuit designed to cater to a wide array of power supply and DC-DC converter applications. This PWM (Pulse Width Modulation) controller offers the efficiency and precision necessary for both isolated and non-isolated power supply designs.

Key Features

  • Dual Output Drivers: The LM3524DMX comes equipped with two high-current totem pole outputs, capable of delivering peak currents up to 200mA. This feature allows for direct driving of the transformer or power MOSFET in push-pull configurations.
  • Adjustable Dead-Time Control: This functionality provides designers with the flexibility to set the dead-time between the turn-off of one driver and the turn-on of the other, optimizing the efficiency and reducing the stress on switching elements.
  • Wide Operating Range: The device operates over a wide voltage range, accommodating various input voltages and allowing for versatile power supply design.
  • Internal Oscillator: The LM3524DMX has an on-board oscillator whose frequency can be set with external components, giving designers control over the switching frequency to best suit their application.
  • Current Limiting and Shutdown: Built-in features for current limiting and thermal shutdown protect the device and the power supply from over-current and over-temperature conditions, enhancing system reliability.

Applications

The LM3524DMX is ideal for a range of applications, including:

  • Switching regulators of either polarity
  • Transformer-coupled DC-DC converters
  • Motor control circuits
  • Class D power amplifiers

Package and Availability

The LM3524DMX is available in an SOIC-16 package, providing a compact footprint for space-constrained applications. It is designed for easy implementation into various circuit designs and is widely available through Texas Instruments' distribution network.

In summary, the LM3524DMX from Texas Instruments stands out as a reliable and flexible solution for designers looking to implement efficient power supplies and converters with a high degree of control and protection features.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess