The LM335MX is a precision temperature sensor developed by Texas Instruments, designed to offer a straightforward and efficient method for temperature measurement. This sensor operates as an analog output temperature sensor with a linearly proportional voltage output to the Kelvin temperature scale. It is a highly reliable component suitable for a wide range of applications, including environmental controls, automotive systems, and process control.
Key Features
- Accuracy: The LM335MX provides an impressive accuracy of ±1°C over a temperature range of -40°C to 100°C, ensuring precise measurements for critical applications.
- Calibration: It comes calibrated directly in Kelvin, and a single external resistor can be added to calibrate the sensor for specific requirements.
- Operating Voltage: This sensor can be powered with a supply voltage between 4V and 30V, making it versatile for integration into various systems.
- Low Power: The LM335MX is designed for low power consumption, which is ideal for battery-operated devices.
- Package: It is available in a surface-mount package, specifically the SOIC-8 package, which is suitable for automated assembly processes and saves board space.
Applications
Due to its robust design and high accuracy, the LM335MX is used across various industries and applications. Some common uses include:
- Temperature sensing in consumer electronics
- Industrial temperature control systems
- Automotive temperature monitoring
- Data logging and temperature compensation
- HVAC systems
Technical Specifications
| Parameter |
Value |
| Output Voltage Scaling |
10 mV/°K |
| Temperature Range |
-40°C to 100°C |
| Accuracy |
±1°C |
| Supply Voltage |
4V to 30V |
| Package |
SOIC-8 |
In conclusion, the LM335MX from Texas Instruments is a cost-effective, precise, and versatile temperature sensor, making it an excellent choice for a multitude of temperature sensing applications.