EN
  • EN
  • DE

LM35CZ

Part No LM35CZ
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 110°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 30V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1°C
Test Condition 25°C
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1199037-LM35CZ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian LM35CZ CAD Model

Description

Product Overview: LM35CZ Precision Centigrade Temperature Sensor

The LM35CZ is a precision integrated-circuit temperature sensor, produced by Texas Instruments, that can measure temperature with minimal external components. It is specifically designed to provide an output voltage that is linearly proportional to the Centigrade temperature, making it straightforward to interpret the readings.

Key Features

  • Linear +10 mV/°C Scale Factor: The LM35CZ provides a simple linear scale of 10 millivolts per degree Celsius, which simplifies interfacing to temperature control circuits and ADCs.
  • Wide Temperature Range: This sensor can measure temperatures from -40°C to +110°C, making it suitable for a wide range of applications.
  • Low Self-Heating: The LM35CZ exhibits very low self-heating, typically much less than 0.1°C in still air, as it draws only 60 µA from its supply.
  • Calibrated Directly in Celsius: There is no need for external calibration to provide typical accuracies of ±¼°C at room temperature and ±¾°C over the full -40°C to +110°C temperature range.
  • Low Impedance Output: The low output impedance, linear output, and precise inherent calibration of the LM35CZ make interfacing to readout or control circuitry especially easy.
  • Operates from 4V to 30V: The sensor is functional over a wide range of supply voltages, which allows it to be used in various power environments.

Applications

The LM35CZ is versatile and can be used in a multitude of applications, including:

  • Environmental controls
  • Building control systems
  • Temperature monitoring systems
  • Process control systems
  • Consumer electronics
  • Automotive applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM35CZ is no exception. It is designed to operate reliably over its full temperature range and comes in a TO-92 package, which is suitable for commercial applications.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess