The AD592AN is a precision integrated-circuit temperature transducer from Analog Devices Inc. that offers an excellent solution for temperature measurement and control applications. This high-performance device provides a linear current output proportional to absolute temperature, making it a versatile component for a wide range of industries, including medical systems, industrial controls, and consumer products.
Key Features
- Temperature Range: The AD592AN operates over a temperature range of -25°C to +105°C, providing reliable performance in a variety of environments.
- High Accuracy: With a typical accuracy of ±0.25°C at +25°C, the AD592AN ensures precise temperature readings, critical for applications where exact temperature monitoring is essential.
- Linear Current Output: The device generates a current output of 1 µA/K, which simplifies interfacing with readout or control circuitry.
- Low Power Requirements: Designed for low power operation, the AD592AN is ideal for battery-powered systems, consuming less than 350 µA of supply current.
- Easy to Use: The simplicity of the two-terminal IC makes it easy to use and integrate into existing systems, requiring minimal external components.
- Versatile Applications: Suitable for precision temperature monitoring, control systems, and temperature compensation, the AD592AN's flexibility makes it a go-to choice for engineers.
Product Specifications
| Parameter |
Value |
| Operating Temperature Range |
-25°C to +105°C |
| Accuracy |
±0.25°C at +25°C |
| Output Current |
1 µA/K |
| Supply Current |
< 350 µA |
| Package |
TO-92 |
The Analog Devices AD592AN temperature transducer stands out for its ease of use, precision, and consistency, making it an excellent choice for professionals seeking a reliable temperature sensing solution.