EN
  • EN
  • DE

FAN7544

Part No FAN7544
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Simple Ballast Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173445-FAN7544
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7544 CAD Model

Description

The FAN7544 is a boundary mode PFC (Power Factor Correction) controller. It is designed to improve power factor and reduce total harmonic distortion (THD) in power supplies. The FAN7544 is manufactured by Fairchild/ON Semiconductor and is categorized as END-OF-LIFE.

Applications

  • Power supplies for desktop PCs
  • Power supplies for LCD TVs
  • Power supplies for adapters
  • Electronic ballasts for lighting
  • LED lighting power supplies

Features

  • Boundary mode operation
  • Low start-up current
  • Cycle-by-cycle current limiting
  • Over-voltage protection (OVP)
  • Open-loop protection
  • Adjustable output voltage
  • Brown-out protection
  • Precise maximum duty cycle control

Benefits

  • High power factor correction, reducing energy waste
  • Low total harmonic distortion (THD), meeting regulatory standards
  • Improved efficiency in power supplies
  • Increased reliability with built-in protection features
  • Simplified power supply design
  • Reduced component count and system cost
  • Stable and reliable operation

Additional Details

The FAN7544 operates in boundary mode, which helps to reduce switching losses and improve efficiency. It includes various protection features to ensure safe and reliable operation. The device comes in an 8-pin package. External components such as inductors, capacitors, and MOSFETs are necessary. Designers should consult the Fairchild/ON Semiconductor datasheet for detailed specifications, application circuits, and layout recommendations. As the FAN7544 is an END-OF-LIFE product, alternatives should be evaluated for new designs.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7810 $61.0290
21+ $5.5648 $116.8608
33+ $5.3904 $177.8832
45+ $5.2171 $234.7695
58+ $5.0427 $292.4766
77+ $4.5207 $348.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess