The SSP7N60A is a 600V N-Channel MOSFET produced by Fairchild/ON Semiconductor. It's designed for high-voltage, high-speed switching applications. This MOSFET offers enhanced performance and reliability, making it ideal for various power electronics applications.
Applications
- Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Motor Control
- Lighting Ballasts
- DC-DC Converters
Features
- High voltage: 600V drain-source breakdown voltage
- Low on-resistance: Reduces conduction losses
- Fast switching: Minimizes switching losses
- Avalanche energy rated: Enhanced robustness
- High ruggedness
- TO-220 package
Benefits
- High efficiency: Low Rds(on) and fast switching speed reduce power dissipation.
- Reliable operation: Avalanche rating ensures robust performance.
- Compact design: Reduces the size and weight of power electronics systems.
- Simplified thermal management: Lower power dissipation reduces cooling requirements.
- Improved system performance: Enhances the overall efficiency and reliability of power systems.
Technical Specifications
The SSP7N60A features a drain-source voltage (Vds) of 600V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 7A at 25°C. The typical on-resistance (Rds(on)) is 1.2 Ohms at Vgs = 10V. The total gate charge (Qg) is around 21 nC. It is available in a TO-220 package.
This MOSFET is designed to operate across a wide temperature range, with a maximum junction temperature of 150°C. Its fast switching characteristics make it well-suited for high-frequency power conversion applications. The avalanche energy rating ensures that the device can withstand transient voltage spikes without damage, contributing to its overall durability.
The SSP7N60A from Fairchild/ON Semiconductor is a dependable and efficient MOSFET for a variety of power electronic applications. It provides a combination of high voltage capability, low on-resistance, and fast switching speed, making it a valuable component in modern power conversion systems.