EN
  • EN
  • DE

LM98722CCMT/NOPB

Part No LM98722CCMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 3CH 45MSPS 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of Channels 3
Power (Watts) 630mW
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 779414-LM98722CCMT/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98722CCMT/NOPB CAD Model

Description

Product Overview: LM98722CCMT/NOPB by Texas Instruments

The LM98722CCMT/NOPB is a highly sophisticated, fully integrated, three-channel, 16-bit analog front end (AFE) designed by Texas Instruments to cater to the demanding requirements of color scanner applications. This state-of-the-art component is engineered to provide exceptional performance, precision, and ease of use for advanced imaging solutions.

Key Features:

  • High-Resolution Analog-to-Digital Conversion: The LM98722 features a 16-bit linear analog-to-digital converter (ADC) for each channel, ensuring accurate and high-resolution digitization of analog signals, which is crucial for maintaining the integrity and quality of scanned images.
  • Integrated CCD/CIS Sensor Interface: It comes with a built-in CCD/CIS sensor interface that simplifies the design process and reduces the need for additional components, leading to a more compact and cost-effective solution for scanner manufacturers.
  • Programmable Gain Amplifiers (PGAs): The device includes programmable gain amplifiers that allow for fine-tuning of the input signal, ensuring optimal performance under various scanning conditions and with different types of sensors.
  • Correlated Double Sampling (CDS): The LM98722's CDS feature helps in reducing the sensor noise, which is particularly beneficial in enhancing the image quality of high-resolution scans.
  • Flexible Interface: It offers a flexible digital interface that is compatible with a wide range of microprocessors and DSPs, making it a versatile choice for integration into various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the LM98722CCMT/NOPB operates with low power consumption, which is essential for building energy-efficient devices.

Applications:

The LM98722CCMT/NOPB is ideal for a multitude of color scanning applications, including but not limited to:

  • Flatbed scanners
  • Sheet-fed scanners
  • Handheld scanners
  • Industrial imaging systems
  • Medical imaging devices

With its advanced features and reliable performance, the LM98722CCMT/NOPB by Texas Instruments represents a premier solution for designers seeking to develop high-quality imaging products. Its robust design and comprehensive functionality make it a standout choice for any application where precision color scanning is paramount.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6514 $70.9542
6+ $19.4063 $116.4378
8+ $18.7999 $150.3992
11+ $18.1934 $200.1274
15+ $17.5870 $263.8050
20+ $15.7676 $315.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess