EN
  • EN
  • DE

FAN7310

Part No FAN7310
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description LCD Back Light Inverter Drive IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173400-FAN7310
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7310 CAD Model

Description

The FAN7310 is a high-voltage gate driver IC from Fairchild Semiconductor (now ON Semiconductor), designed for driving N-channel MOSFETs in high-voltage applications, particularly in half-bridge and full-bridge converters. It is commonly used in LCD TVs, PDP TVs, and other display applications.

Applications

  • LCD TVs: Used to drive the backlight inverter circuits.
  • PDP TVs: Employed in the sustain and address driver circuits.
  • Lighting Ballasts: Suitable for driving MOSFETs in electronic ballasts for fluorescent lamps.
  • Half-Bridge and Full-Bridge Converters: Used in power supplies and inverters requiring high-voltage isolation.
  • Industrial Power Supplies: Applied in various industrial power supply applications.

Features

  • High Voltage Capability: Supports high-voltage operation, typically up to 600V.
  • Floating Channel Designed for Bootstrap Operation: Allows for high-side gate driving using a bootstrap circuit.
  • Matched Propagation Delay for Both Channels: Ensures accurate timing and prevents shoot-through in bridge configurations.
  • Integrated Dead-Time Control: Incorporates dead-time control to prevent simultaneous conduction of both MOSFETs.
  • Under-Voltage Lockout (UVLO): Provides UVLO protection to prevent MOSFETs from operating at insufficient gate voltage.
  • CMOS Logic Compatible Inputs: Enables easy interfacing with standard CMOS logic devices.

Benefits

  • Simplified High-Voltage Drive: Eases the design of high-voltage gate drive circuits.
  • Improved Efficiency: Minimizes switching losses and enhances overall system efficiency.
  • Enhanced Reliability: Protects MOSFETs from damage due to UVLO and shoot-through conditions.
  • Reduced Component Count: Integrates essential gate drive functions, reducing the number of external components required.

Additional Details

The FAN7310 is available in a DIP or SOP package. Consult the datasheet for precise specifications, application examples, and recommended external components.

Note: As this part is marked as END-OF-LIFE, it is recommended to consider alternative solutions for new designs.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess