EN
  • EN
  • DE

BTA26-600BWRG

Part No BTA26-600BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 25 A standard and Snubberless triacs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 75mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TOP-3 Insulated
Manufacturer Package TOP3
Win Source Part Number 1155334-BTA26-600BWRG
Manufacturer Homepage www.st.com
Family Name BTA26-600BW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA26-600BWRG CAD Model

Description

STMicroelectronics BTA26-600BWRG Triac

The BTA26-600BWRG is a high-power, high-voltage Triac manufactured by STMicroelectronics, a global semiconductor leader. This electronic component is designed for use in AC load switching applications. It is capable of controlling a wide range of currents and can handle applications that require direct control of AC power.

Key Features

  • High Blocking Voltage: The BTA26-600BWRG offers a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for applications operating at high voltages.
  • High Current Rating: With a maximum RMS on-state current (IT(RMS)) of 25A, it can handle significant power loads, making it ideal for industrial applications.
  • Snubberless Technology: This Triac utilizes ST's Snubberless technology, which allows for better performance in terms of commutation and noise immunity, especially in phase control applications.
  • High Surge Current: It can sustain a non-repetitive surge peak on-state current (ITSM) of up to 260A, ensuring reliability under surge conditions.
  • Insulated Package: The BTA26-600BWRG is available in an insulated RD91 package, providing electrical isolation from the mounting surface and enhancing safety during operation.

Applications

The BTA26-600BWRG is versatile and can be used in a variety of applications such as:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulators
  • Static relays
  • AC power controllers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The BTA26-600BWRG is no exception, as it is designed and manufactured to meet the highest industry standards. It delivers consistent performance and is engineered to withstand the rigors of demanding industrial environments.

Overall, the BTA26-600BWRG Triac by STMicroelectronics is an excellent choice for designers and engineers looking for a reliable and efficient solution to manage AC power in a wide array of high-voltage and high-current applications.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7857 $53.5710
70+ $1.4652 $102.5640
110+ $1.4194 $156.1340
150+ $1.3736 $206.0400
190+ $1.3278 $252.2820
255+ $1.1905 $303.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess