EN
  • EN
  • DE

DM74LS390N

Part No DM74LS390N
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Dual 4-Bit Decade Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167980-DM74LS390N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian DM74LS390N CAD Model

Description

The DM74LS390N is a dual 4-bit decade counter manufactured by Fairchild/ON Semiconductor. It contains two independent 4-bit decade (BCD) counters in a single package. Each counter can be used separately or cascaded to form larger counters. It's commonly used in frequency dividers, digital clocks, and other counting applications.

Applications:

  • Frequency Dividers: Dividing input frequencies by powers of 2 or 5.
  • Digital Clocks: Implementing timekeeping functions in digital clocks.
  • Event Counters: Counting the number of events or pulses.
  • Timers: Generating time intervals for various applications.
  • Digital Displays: Driving digital displays with BCD outputs.

Features:

  • Dual 4-Bit Decade Counters: Contains two independent decade counters.
  • BCD Outputs: Provides BCD (Binary Coded Decimal) outputs.
  • Asynchronous Reset: Allows for asynchronous resetting of the counters.
  • TTL Logic: Operates using TTL logic levels.
  • DIP Package: Available in a standard DIP (Dual In-Line Package).

Benefits:

  • Versatile Counting: Can be used for various counting applications.
  • BCD Outputs: Simplifies interfacing with digital displays.
  • Easy to Use: Simple to integrate into digital logic circuits.
  • Industry Standard: Part of the widely used 7400 series logic family.
  • Convenient Dual Configuration: Provides two counters in a single package.

Additional Details:

The DM74LS390N requires a standard 5V power supply for operation. The counters are incremented on the rising edge of the clock input. The device is designed to operate over a specific temperature range, as specified in the datasheet. This IC is suitable for various electronic projects and industrial applications requiring counting and frequency division. Due to its age, verifying RoHS compliance information is recommended.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess