EN
  • EN
  • DE

AD73460BB-80

Part No AD73460BB-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 6CH 119-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Number of Bits 16
Number of Channels 6
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 119-BBGA
Supplier Device Package 119-PBGA (14x22)
Base Product Number AD73460
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 5 (48 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 554422-AD73460BB-80
Ultra Librarian 3D Model Ultra Librarian AD73460BB-80 CAD Model

Description

Product Overview: AD73460BB-80 from Analog Devices Inc.

The AD73460BB-80 is a cutting-edge product from Analog Devices Inc., a renowned leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is designed to cater to a wide range of applications that require precise signal conversion and processing.

At the heart of the AD73460BB-80 is a powerful multi-channel audio Analog-to-Digital (ADC) and Digital-to-Analog (DAC) converter. It is capable of operating at a high speed of 80 MSPS (Mega Samples Per Second), providing the fidelity and efficiency needed for demanding audio applications. The high-speed data conversion ensures minimal latency, making it ideal for real-time audio processing.

The device boasts an impressive signal-to-noise ratio (SNR), ensuring that audio signals are captured and reproduced with exceptional clarity. This makes the AD73460BB-80 perfect for professional audio equipment, high-end consumer audio systems, and any other application where audio quality cannot be compromised.

Flexibility is another key feature of the AD73460BB-80, as it supports multiple input and output channels. This makes it suitable for complex audio systems that require simultaneous processing of multiple audio streams. Additionally, its robust design ensures that it can operate effectively under a wide range of environmental conditions, making it a reliable choice for both industrial and commercial applications.

The AD73460BB-80 also integrates seamlessly with digital signal processors (DSPs) and microcontrollers, providing a comprehensive solution for digital audio systems. Its compatibility with various communication protocols allows for easy integration into existing systems, while also offering the potential for scalability in future designs.

In summary, the AD73460BB-80 from Analog Devices Inc. is an exceptional choice for designers and engineers looking to incorporate high-quality audio conversion into their products. With its high-speed operation, excellent audio fidelity, and flexible multi-channel support, it stands as a testament to Analog Devices Inc.'s commitment to excellence in the field of signal processing technology.

You May Also Be Interested in

Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess