EN
  • EN
  • DE

DM54174J

Part No DM54174J
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Hex/Quad D Flip-Flops with Clear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167809-DM54174J
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54174J CAD Model

Description

The DM54174J is a hex D-type flip-flop with clear, manufactured by Fairchild/ON Semiconductor. It is part of the 54/74 series TTL logic family and provides six independent D-type flip-flops in a single package, suitable for use in shift registers, storage registers, and control circuits.

Applications:

  • Shift Registers: Used to create shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Storage Registers: Employed as storage registers for temporary data storage.
  • Control Registers: Utilized in control circuits to store control signals or flags.
  • Frequency Dividers: Can be configured as frequency dividers for generating lower-frequency signals.
  • Data Latches: Used as data latches to hold data until a specific clock edge.

Features:

  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops in a single package.
  • Common Clear Input: Features a common clear input that resets all flip-flops simultaneously.
  • Positive-Edge Triggered: Data is transferred to the output on the positive-going edge of the clock pulse.
  • High Fan-Out Capability: Designed with high fan-out capability to drive multiple loads.
  • Wide Operating Voltage Range: Operates over a wide voltage range compatible with standard TTL logic levels.

Benefits:

  • Efficient Data Storage: D-type flip-flops provide efficient data storage and transfer capabilities.
  • Synchronous Operation: Positive-edge triggering ensures synchronous operation and prevents race conditions.
  • Simplified System Design: Hex configuration reduces component count and simplifies system design.
  • Versatile Logic Building Block: Can be used in a variety of digital circuits and systems.
  • Enhanced System Performance: High fan-out capability allows for driving multiple loads without signal degradation.

The DM54174J is typically packaged in a 16-pin DIP or flatpack package. The DM54 prefix indicates it is designed for the military temperature range (-55°C to +125°C). Each flip-flop has a D input, a clock input, and a Q output. The common clear input asynchronously resets all flip-flops to a low state, independent of the clock signal. Refer to the manufacturer’s datasheet for detailed specifications, timing diagrams, and application examples.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess