EN
  • EN
  • DE

LM335H

Part No LM335H
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±6°C (±9°C)
Test Condition 25°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198690-LM335H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM335H CAD Model

Description

The LM335H from Texas Instruments is a precision temperature sensor that operates over a -40°C to 100°C temperature range. This sensor is designed for easy integration into a wide array of applications, thanks to its standardized output and robust packaging. The LM335H provides a linearly proportional voltage output to the Kelvin temperature, making it an ideal choice for precise temperature measurements and control systems.

Key Features

  • Calibrated Directly in Kelvin: The LM335H outputs a voltage directly proportional to the absolute temperature in Kelvin, which simplifies the interfacing with temperature control circuitry and ADCs.
  • Wide Operating Temperature Range: With a temperature range of -40°C to 100°C, the LM335H is suitable for a variety of environments and applications.
  • Low-Impedance Output: The low output impedance of the sensor ensures a stable voltage output and accurate temperature readings even with long wire runs.
  • Operates from 4V to 30V: A wide operating voltage range provides flexibility in system design and ensures compatibility with most control and monitoring circuits.
  • Analog Output: The analog nature of the output signal allows for easy integration into legacy systems and simple interfacing with analog-to-digital converters.

Applications

The LM335H is a versatile sensor that can be used in a variety of applications, including:

  • Environmental control systems
  • Temperature monitoring within electronic equipment
  • Data logging and temperature analysis
  • Industrial and automotive systems
  • Consumer electronics

Reliability and Packaging

The LM335H is offered in a TO-46 metal can package, which provides excellent environmental and mechanical protection. The robust design ensures reliable operation even in harsh conditions, making it an excellent choice for critical applications where sensor failure is not an option.

With its precision calibration, ease of use, and proven reliability, the LM335H from Texas Instruments stands out as a premier choice for temperature sensing needs in a wide range of industries.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1184 $64.4736
8+ $13.2254 $105.8032
12+ $12.8121 $153.7452
17+ $12.3988 $210.7796
21+ $11.9855 $251.6955
28+ $10.7456 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,914 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess