EN
  • EN
  • DE

ADM1032AR

Part No ADM1032AR
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description +-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 100°C
Temperature Range - Operating 0°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140577-ADM1032AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032AR CAD Model

Description

ON Semiconductor ADM1032AR Product Overview

The ADM1032AR is a precision, dual-channel digital thermometer and under/overtemperature alarm, designed by ON Semiconductor to provide a comprehensive temperature monitoring solution in a diverse range of applications. This high-performance component is ideal for systems that require precise temperature readings and reliable thermal protection.

Key Features

  • Accuracy: The ADM1032AR offers exceptional temperature measurement accuracy, with a ±1°C accuracy for external temperature sensing and ±3°C for the local on-die temperature sensor.
  • Dual-Channel Sensing: It includes two temperature sensors: a local on-die sensor and a remote sensor that is capable of accurately monitoring the temperature of any external component.
  • Programmable Alert Outputs: The device features programmable overtemperature and undertemperature alert outputs, which can be used to trigger a system response when temperatures exceed predefined thresholds.
  • Communication Interface: Communication is facilitated through a 2-wire serial interface compatible with SMBus protocols, making it easy to integrate into a variety of systems.
  • Voltage Range: The ADM1032AR operates over a supply voltage range of 3.0V to 5.5V, accommodating a wide range of applications and power supplies.
  • Power Saving: An automatic low power mode helps to conserve energy, reducing the power consumption of the device when active temperature monitoring is not required.

Applications

The ON Semiconductor ADM1032AR is versatile and can be employed in multiple applications where temperature monitoring is crucial. It is commonly used in:

  • Desktop and Notebook Computers
  • Smartphones and Tablets
  • Telecommunications Systems
  • Industrial Controls
  • Environmental Monitoring Systems
  • Electronic Test Equipment

Package and Availability

The ADM1032AR is available in an 8-lead MSOP (Micro Small Outline Package) that is both compact and suitable for space-constrained applications. ON Semiconductor ensures availability and support for this product, providing the necessary technical documentation and customer service for integration and maintenance.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7041 $52.8075
175+ $0.5778 $101.1150
270+ $0.5597 $151.1190
370+ $0.5417 $200.4290
480+ $0.5236 $251.3280
640+ $0.4694 $300.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,930 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess