EN
  • EN
  • DE

FAN7392N

Part No FAN7392N
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description High-Current, High- and Low-Side, Gate-Drive IC | IC GATE DVR MONO HI/LO 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 4.5V, 9.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time 25ns, 20ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number FAN7392
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 714226-FAN7392N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7392N CAD Model

Description

ON Semiconductor FAN7392N Gate Driver

The FAN7392N from ON Semiconductor is a high-performance, high-speed, monolithic gate driver integrated circuit designed to drive MOSFETs and IGBTs. This gate driver IC is capable of delivering output currents up to 1.5A, making it suitable for a wide range of power applications. The FAN7392N boasts a robust design, which includes features that ensure reliable operation even under demanding conditions.

Key Features

  • High Current Drive: The FAN7392N can deliver peak currents of up to 1.5A, ensuring efficient switching of connected power devices.
  • High Voltage Capability: It is designed to withstand voltages of up to 600V, providing a wide safety margin for various applications.
  • Matched Propagation Delay: The device offers matched propagation delays for both the high-side and low-side drives, which enhances the overall performance of the power stage.
  • Under-Voltage Lockout (UVLO): This feature protects the power devices from operating at insufficient voltages, which can lead to inefficient performance or damage.
  • CMOS/TTL Compatible: The input of the FAN7392N is compatible with standard CMOS or TTL logic levels, facilitating easy interfacing with control circuits.

Applications

The FAN7392N is versatile and can be used in a variety of applications where efficient power management is crucial. Some common applications include:

  • Motor drives
  • DC-DC converters
  • AC-DC converters
  • Power inverters
  • Switching power supplies

Advantages

With its high-speed operation and robust output drive capability, the FAN7392N is an excellent choice for systems that require reliable and efficient power switching. The integration of protection features such as UVLO ensures that the system operates safely, protecting both the gate driver and the power devices it controls. The compatibility with CMOS/TTL logic levels allows for seamless integration into existing designs, reducing development time and complexity.

Overall, the FAN7392N from ON Semiconductor is a high-quality, reliable gate driver solution that can significantly enhance the performance and safety of power electronic systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8689 $65.4115
80+ $1.5335 $122.6800
120+ $1.4856 $178.2720
165+ $1.4377 $237.2205
210+ $1.3899 $291.8790
280+ $1.2460 $348.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess