EN
  • EN
  • DE

UCC27282QDRCTQ1

Part No UCC27282QDRCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 1.3V, 1.9V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number UCC27282
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353822-UCC27282QDRCTQ1
Ultra Librarian 3D Model Ultra Librarian UCC27282QDRCTQ1 CAD Model

Description

Product Overview: UCC27282QDRCTQ1 from Texas Instruments

The UCC27282QDRCTQ1 is a robust, automotive-qualified half-bridge driver from Texas Instruments, designed to drive N-channel power MOSFETs and IGBTs. This high-performance driver is an ideal choice for a wide range of applications, including automotive powertrain and power conversion systems, where efficiency and reliability are of paramount importance.

Key Features

  • High Current Driving Capability: The UCC27282QDRCTQ1 can deliver high peak current drive capability of up to 4 A source and 4 A sink, making it suitable for high-power applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 10 V to 20 V, providing flexibility in various system designs.
  • Enhanced Robustness: With its automotive qualification, the device meets stringent AEC-Q100 standards, ensuring reliable performance under harsh automotive environments.
  • Independent Inputs: Separate high and low driver inputs provide design flexibility and the ability to implement various topologies such as synchronous buck or boost converters.
  • Interlocking Function: A built-in interlock function prevents shoot-through by ensuring that both high-side and low-side FETs are not turned on simultaneously.
  • Integrated Bootstrap Diode: An internal bootstrap diode simplifies the design and reduces external component count.
  • Under-Voltage Lockout: The UCC27282QDRCTQ1 features under-voltage lockout (UVLO) for both high-side and low-side to ensure the driver operates only when sufficient supply voltage is present.

Applications

Thanks to its high-performance characteristics and automotive-grade reliability, the UCC27282QDRCTQ1 is well-suited for a variety of applications, including:

  • Automotive Powertrain Systems
  • Electric and Hybrid Electric Vehicle Power Converters
  • DC/DC Converters for Automotive Applications
  • Automotive Infotainment and Body Control Modules

With its robust design and advanced features, the UCC27282QDRCTQ1 is an excellent choice for designers looking to enhance the efficiency and reliability of their automotive power management systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6364 $50.9096
34+ $2.9837 $101.4458
52+ $2.8905 $150.3060
72+ $2.7972 $201.3984
93+ $2.7040 $251.4720
124+ $2.4243 $300.6132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,951 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess