EN
  • EN
  • DE

SPC5745BK1AVMH2

Part No SPC5745BK1AVMH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 65
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5745
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-SPC5745BK1AVMH2,935374034557,2156-SPC5745BK1AVMH2,NXPNXPSPC5745BK1AVMH2
Standard Package 880
Win Source Part Number 997094-SPC5745BK1AVMH2
Ultra Librarian 3D Model Ultra Librarian SPC5745BK1AVMH2 CAD Model

Description

The NXP SPC5745BK1AVMH2 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC57 series, which is renowned for its high performance, reliability, and a rich set of features tailored to control a wide range of complex electronic systems.

Key Features:

  • Core: The SPC5745BK1AVMH2 is built around a 32-bit Power Architecture with a dual-core configuration, ensuring robust processing capabilities for multitasking and real-time applications.
  • Memory: It comes equipped with an ample memory provision, including 1.5MB of flash memory and 192KB of RAM, providing sufficient space for complex software stacks and data storage.
  • Connectivity: This MCU offers a plethora of communication interfaces, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and Ethernet for network connectivity, ensuring versatile integration with other components and systems.
  • Timers and Counters: A comprehensive set of timers, including Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer System (eMIOS), allows for precise event management and timing operations.
  • Analog-to-Digital Converters: Multiple integrated ADCs provide the capability to convert analog signals into digital data, enabling the MCU to interface with an array of sensors and analog inputs.
  • Security: Enhanced security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) safeguard system integrity and sensitive data, which is crucial for automotive safety and data protection.
  • Temperature Range: The device is designed to operate within a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Package: The SPC5745BK1AVMH2 is available in a 176-pin MAPBGA package, which is optimized for space-constrained applications while allowing for efficient thermal management.

Overall, the NXP SPC5745BK1AVMH2 microcontroller is engineered to deliver high performance, security, and reliability, making it an ideal solution for developers looking to create sophisticated control systems in the automotive and industrial sectors. Its comprehensive feature set ensures that it can handle the complex tasks required by modern electronic control units (ECUs) and other embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4174 $67.2522
7+ $18.3938 $128.7566
10+ $17.8190 $178.1900
14+ $17.2442 $241.4188
18+ $16.6694 $300.0492
24+ $14.9450 $358.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess