Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr IXYS Integrated Circuits Division
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 10ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number IX4427
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353821-IX4427MTR
Ultra Librarian 3D Model Ultra Librarian IX4427MTR CAD Model

Description

The IXYS gate driver is an integrated circuit used for power management in electronic devices.

  • Function: Gate Driver
  • Configuration: Low-Side
  • Channel Type: N-Channel, P-Channel MOSFET
  • Voltage Supply: 4.5V to 30V
  • Rise/Fall Time: 10ns / 8ns
  • Input Type: Non-Inverting
  • Channels: 2
  • Package: 8-VDFN Exposed Pad (8-DFN (3x3))
  • Mounting Type: Surface Mount
  • Product Status: Active
  • Certifications: EN, IEC, TUV

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $2.4517
ECAD model for UCC27200D
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
ON Semiconductor
SINGLE IGBT GATE DRIVER | IC DRIVER GATE SINGLE IGBT 8DIP
Lowest to $1.9051
ECAD model for MC33153P
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to $3.6127
ECAD model for HIP2104FRAANZ-T
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $3.3177
ECAD model for LF2190NTR
Microchip Technology
1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Lowest to $15.6072
ECAD model for TC4428AMJA
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $1.5863
ECAD model for IR44252LTRPBF
Microsemi Corporation
IC GATE DRVR HALF-BRIDGE
Need more? Email Us
ECAD model for APTRG8A120G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4195 $56.7800
90+ $1.1648 $104.8320
135+ $1.1284 $152.3340
185+ $1.0920 $202.0200
240+ $1.0556 $253.3440
320+ $0.9464 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,937 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention