EN
  • EN
  • DE

TC4428AMJA

Part No TC4428AMJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC4428A
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264594-TC4428AMJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4428AMJA CAD Model

Description

Microchip Technology TC4428AMJA Power Driver

The TC4428AMJA is a robust, high-speed, dual-channel MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered to convert TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its versatility and performance make it an ideal choice for a wide range of applications, including but not limited to, power MOSFET gate drivers, line drivers, and motor controllers.

Key Features

  • High Peak Output Current: The device can deliver up to 1.5A of peak output current, which is suitable for driving large capacitive loads with excellent transient response.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, making it compatible with a variety of control logic and power systems.
  • Matched Rise and Fall Times: The TC4428AMJA offers matched rise and fall times, providing a symmetrical drive that helps to minimize switching losses and reduce electromagnetic interference (EMI).
  • High-Speed Operation: With a propagation delay time of typically 55ns, this driver is capable of high-frequency operation, which is crucial for modern, fast-switching applications.
  • Input Logic Level Flexibility: The device accepts both TTL and CMOS input logic levels, ensuring compatibility with a broad range of microcontrollers and digital logic circuits.
  • Robust Latch-Up Protection: The TC4428AMJA is designed with latch-up protection for all conditions within its power and voltage ratings, providing reliable operation under adverse conditions.

Package and Quality

The driver is offered in a CERDIP-8 (CERamic Dual In-line Package) package, denoted by the 'MJA' suffix in its part number. This package type is known for its high reliability and resistance to harsh environments, making it suitable for military and aerospace applications. Furthermore, the device is characterized for operation from -55°C to +125°C, ensuring performance in a wide range of temperatures.

Applications

With its high-speed, high-current driving capability and robust design, the TC4428AMJA is well-suited for driving power MOSFETs and IGBTs in a variety of applications, including switching power supplies, DC-DC converters, motor controls, and other power conversion or management tasks that require reliable and efficient power handling.

Microchip Technology's commitment to quality and performance is reflected in the TC4428AMJA, making it a trusted choice for engineers and designers looking for a dependable power driver solution.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3554 $72.7108
4+ $29.8300 $119.3200
6+ $28.8979 $173.3874
8+ $27.9657 $223.7256
10+ $27.0335 $270.3350
13+ $24.2369 $315.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess