EN
  • EN
  • DE

MIC5018YM4-TR

Part No MIC5018YM4-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET HI SIDE SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 2.7 V to 9 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 123119-MIC5018YM4-TR
Ultra Librarian 3D Model Ultra Librarian MIC5018YM4-TR CAD Model

Description

Product Overview: MIC5018YM4-TR by Microchip Technology

The MIC5018YM4-TR is a high-performance, single-channel MOSFET driver from Microchip Technology, designed to deliver fast switching speeds and low power consumption. This device is particularly suited for driving capacitive, inductive, and resistive loads, making it a versatile choice for a wide range of applications, including but not limited to power management, automation, and control systems.

The MIC5018YM4-TR operates with a supply voltage range of 2.7V to 9V, which allows for flexibility in various system designs. Its low supply current makes it an excellent choice for battery-powered and energy-efficient applications. The driver can source up to 500mA and sink up to 1A of peak current, which is ideal for driving large capacitive loads quickly.

One of the standout features of this MOSFET driver is its built-in level shift circuitry. This allows the MIC5018YM4-TR to interface with logic signals from microcontrollers or other logic devices that operate at different voltage levels, providing a seamless integration into mixed-voltage systems.

The MIC5018YM4-TR comes in a compact SOT-143 package, which is space-saving and suitable for high-density mounting. It is also available in tape and reel (TR) for automated assembly processes, ensuring a streamlined manufacturing workflow.

Safety and reliability are enhanced with the device's built-in protection features. It includes short-circuit protection and thermal shutdown, which safeguard the device and the system against fault conditions. Furthermore, the MIC5018YM4-TR is characterized for operation from -40°C to +125°C, providing robust performance across a wide temperature range.

In conclusion, the MIC5018YM4-TR from Microchip Technology is a powerful and efficient solution for driving MOSFETs in a variety of electronic applications. Its fast switching capability, low power consumption, and built-in protection features make it a reliable and cost-effective choice for designers and engineers looking to optimize their power management and control systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8769 $56.3070
65+ $1.5401 $100.1065
105+ $1.4919 $156.6495
140+ $1.4438 $202.1320
180+ $1.3957 $251.2260
240+ $1.2513 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,372 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess