EN
  • EN
  • DE

PIC18F6620-E/PT

Part No PIC18F6620-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP  /  PIC series Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F6620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F6620-E/PT-NDR
Standard Package 160
Win Source Part Number 1085094-PIC18F6620-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F6620-E/PT CAD Model

Description

Microchip Technology's PIC18F6620-E/PT Microcontroller

The PIC18F6620-E/PT is a high-performance microcontroller from Microchip Technology that is designed to cater to a wide range of applications, from industrial control systems to automotive applications. This powerful chip is based on Microchip's advanced PIC18 architecture, which is renowned for its robustness and flexibility.

At the heart of the PIC18F6620-E/PT is a 8-bit CPU with an enhanced RISC architecture that provides the speed and efficiency required for complex computations and control tasks. The device operates at a maximum speed of 40 MHz and includes 64 KB of flash memory, which is ideal for storing large application programs. Additionally, it comes with 3,840 bytes of RAM and 1 KB of EEPROM, which can be used for data storage and retention even after power cycles.

This microcontroller features a wide array of built-in peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise monitoring of analog signals. It also offers two Capture/Compare/PWM (CCP) modules, which are essential for generating accurate timing sequences, pulse width modulation, and handling capture and compare events.

Communication with other devices is a breeze with the PIC18F6620-E/PT, as it supports multiple serial interfaces, including a synchronous serial port (SSP) with SPI and I2C modes, two Enhanced USART modules for RS-232, RS-485, and LIN serial communication protocols. The device also includes a Parallel Slave Port (PSP) for direct connection to microprocessors or other parallel devices.

For enhanced security and data protection, the microcontroller features a programmable 16-level low voltage detection module, which prevents operation outside the power specifications, and a Watchdog Timer (WDT) to ensure proper operation during unexpected conditions.

The PIC18F6620-E/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which makes it suitable for space-constrained applications. It is also available in an extended temperature range, ensuring reliable operation under various environmental conditions.

With its extensive feature set and robust design, the PIC18F6620-E/PT from Microchip Technology is an excellent choice for designers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess