The CD4093 device is a versatile quadruple 2-input NAND gate with Schmitt-trigger inputs from Texas Instruments. This integrated circuit is designed to operate from 3V to 15V, making it suitable for a wide range of applications in the consumer, automotive, and industrial markets. The Schmitt-trigger feature significantly enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, which is essential for reliable digital circuit operation.
Key Features
- High Voltage Types (20V Rating): The CD4093 can handle up to 20V, providing flexibility for various voltage requirements.
- Schmitt Trigger Action on Each Input: With no external components, the Schmitt trigger provides a hysteresis loop that ensures clean output signals.
- Low Power Consumption: Its design focuses on minimizing power consumption, making it ideal for battery-operated devices.
- Wide Operating Voltage Range: The operating voltage range of 3V to 15V allows for compatibility with most TTL, CMOS, and PMOS logic levels.
- Medium Speed Operation: With a typical propagation delay time of only 30ns at 10V, it is suitable for medium-speed applications.
Applications
The CD4093 is incredibly versatile and can be used in a variety of applications, including:
- Wave and pulse shapers
- High-noise-environment systems
- Astable multivibrators
- Monostable multivibrators
- Logic circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD4093 is no exception, with its robust design ensuring consistent performance and a long operational lifespan. The device is available in various packages, including the compact SOIC and the traditional PDIP, providing flexibility for different PCB layouts and assembly processes.
Support and Resources
For further information, including detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team. Designers can also access a variety of simulation tools and development kits to facilitate the integration of the CD4093 into their projects.