The AUIRFR5505TRR is an automotive-qualified P-Channel MOSFET from International Rectifier, now part of Infineon. It is designed for a variety of automotive applications requiring efficient and reliable power switching.
Applications:
- Automotive reverse battery protection
- Automotive load switching
- Automotive solenoid drivers
- Automotive DC-DC converters
- Automotive body control modules
Features:
- Logic-Level Gate Drive: Allows direct control from microcontrollers and logic circuits.
- Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
- Fast Switching Speed: Reduces switching losses and improves overall system performance.
- AEC-Q101 Qualified: Meets stringent automotive reliability standards.
- Surface Mount Package: Enables compact and efficient board designs.
Benefits:
- Increased System Efficiency: Reduces heat generation and extends component life.
- Simplified Circuit Design: Logic-level gate drive simplifies interface with control circuits.
- Enhanced Reliability: AEC-Q101 qualification ensures robust performance in automotive environments.
- Reduced Electromagnetic Interference (EMI): Fast switching speed minimizes EMI generation.
- Compact Design: Surface mount package enables smaller and lighter circuits.
Technical Specifications:
The AUIRFR5505TRR has a drain-source voltage (Vds) of -55V and a continuous drain current (Id) of -19A at 25°C. The on-state resistance (RDS(on)) is typically 0.055 Ohms at Vgs = -10V. It features a fast switching speed and is packaged in a D-PAK (TO-252) package for surface mounting. The gate threshold voltage is logic-level compatible, typically around -2V.
This P-Channel MOSFET is designed specifically for automotive applications where reliable and efficient power switching is essential. The low RDS(on) minimizes conduction losses, improving system efficiency and reducing heat generation. The logic-level gate drive allows for easy control from microcontrollers and other logic circuits. Its AEC-Q101 qualification ensures robust performance in harsh automotive environments, where temperature variations, vibration, and humidity can impact component reliability. The fast switching speed minimizes switching losses and reduces EMI generation, further enhancing system performance.
The AUIRFR5505TRR is commonly used in automotive reverse battery protection circuits, protecting sensitive electronic components from damage due to incorrect battery polarity. It is also used in load switching applications, solenoid drivers, and DC-DC converters within automotive systems. Its combination of high performance, reliability, and compact size makes it a suitable choice for automotive design engineers.