EN
  • EN
  • DE

SN74AHCT139NSRG4

Part No SN74AHCT139NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 2:4 16SO / Decoder/Demultiplexer 1 x 2:4 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT139
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256878-SN74AHCT139NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139NSRG4 CAD Model

Description

SN74AHCT139NSRG4 Dual 2-Line to 4-Line Decoders/Demultiplexers by Texas Instruments

The SN74AHCT139NSRG4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments, which is a part of their advanced high-speed CMOS (AHCT) logic family. This integrated circuit is engineered to facilitate the implementation of highly efficient and reliable digital systems. It is commonly utilized in applications such as data multiplexing, address decoding, and binary-to-decimal conversion.

This decoder/demultiplexer IC features two individual 2-line to 4-line decoders, each with an active-low enable input. The device accepts two binary-coded inputs and decodes them to select one of four mutually exclusive outputs. When the enable input is high, all outputs of the corresponding decoder are forced low.

The SN74AHCT139NSRG4 is characterized by its compatibility with both TTL and CMOS logic levels, thanks to its AHCT technology. This allows for direct interfacing with TTL logic while maintaining CMOS-level input and output voltage levels, thus providing the flexibility to be used in mixed-logic voltage systems. It operates over a broad voltage range of 4.5V to 5.5V, which is typical for 5V logic systems.

Key features of the SN74AHCT139NSRG4 include:

  • Operating Voltage Range: 4.5V to 5.5V
  • High On-Output Drive Capability
  • Low Power Consumption
  • Output Drive Capability: 8 mA at 5V
  • Significant Power Reduction Compared to LSTTL Logic ICs
  • Inputs Are TTL-Voltage Compatible
  • ESD Protection Exceeds JESD 22

The device is offered in a 16-pin SOP (Small Outline Package) NSR suffix, which is designed for a wide range of applications and is suitable for surface-mount technology (SMT). The SN74AHCT139NSRG4 is also characterized for operation from -40°C to 85°C, making it suitable for commercial-grade applications.

In summary, the SN74AHCT139NSRG4 from Texas Instruments is a versatile and reliable component for digital systems requiring decoding or demultiplexing functionality, and its compatibility with various logic levels makes it an excellent choice for mixed-voltage environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess