Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 340mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 810pF at 100V
Power Dissipation (Maximum) 85W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260604-STB15N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB15N65M5 CAD Model

Description

STB15N65M5 - N-channel 650 V, 0.19 Ohm typ., 15 A MDmesh™ M5 Power MOSFET in D2PAK package

The STB15N65M5 from STMicroelectronics is a high-performance N-channel Power MOSFET that is a part of the innovative MDmesh™ M5 series. This Power MOSFET is designed with ST's advanced Planar technology for the most demanding high-efficiency applications. The device comes in a robust and compact D2PAK surface-mount package, which is well-suited for sophisticated power conversion applications where space and power efficiency are critical.

With a drain-source voltage of 650 V, the STB15N65M5 is optimized for a wide range of high-voltage applications, including switch-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters. It boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.19 Ohm (typical), which significantly reduces conduction losses and improves overall system efficiency.

The device can handle continuous current up to 15 A, making it capable of supporting high current loads while maintaining a high level of performance. The MDmesh™ M5 technology integrates a vertical structure, which ensures a reduced gate charge (Q<sub>g) and lower input capacitance (C<sub>iss), further enhancing the switching performance of the MOSFET.

STB15N65M5 also features a fast recovery diode, which is an essential characteristic for high-speed switching operations. This ensures that the device can switch off quickly, minimizing losses and improving the reliability of the application it is used in.

Furthermore, the device is characterized by an excellent figure of merit (FOM), which is a testament to its ability to provide high efficiency in power conversion applications. The MOSFET is also 100% avalanche tested, ensuring that it can withstand tough conditions without performance degradation.

In summary, the STB15N65M5 Power MOSFET is a high-quality component designed for applications that require high efficiency, reliability, and power density. Its advanced features make it an ideal choice for engineers looking to improve the performance of their power conversion systems.

For detailed specifications and application support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
ON Semiconductor
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R / P-Channel Logic Level PowerTrenchTM MOSFET | MOSFET P-CH 30V 8.8A 8-SOIC
Lowest to $0.1010
ECAD model for FDS4435
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.4023
ECAD model for AOD404
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $1.3181
ECAD model for IRLZ24
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to $1.3825
ECAD model for AOTF18N65
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7244 $65.1960
220+ $0.5951 $130.9220
340+ $0.5757 $195.7380
465+ $0.5575 $259.2375
600+ $0.5394 $323.6400
805+ $0.4838 $389.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention