EN
  • EN
  • DE

MTD3055EL

Part No MTD3055EL
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330693-MTD3055EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD3055EL CAD Model

Description

Product Overview: MTD3055EL - ON Semiconductor

The MTD3055EL, manufactured by ON Semiconductor, is a robust N-Channel Power MOSFET designed for high-performance power switching applications. This device is a part of the TrenchMOS™ series, which is well-known for its high efficiency and reliability. The MTD3055EL is particularly suitable for use in power supplies, DC-DC converters, motor control circuits, and other power management tasks where efficient power handling is crucial.

Key Features

  • High Current Capability: The MTD3055EL is capable of handling continuous drain currents up to 12A, making it suitable for high-current applications.
  • Low On-Resistance: With a typical on-resistance of just 0.1 ohms, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High-Speed Switching: Designed for fast switching, the device reduces transition losses and improves performance in high-frequency applications.
  • Logic Level Gate Drive: It can be driven directly from a microcontroller or logic circuit due to its logic level gate drive capability.
  • Thermal Resistance: The MTD3055EL features a low thermal resistance, which allows for better heat dissipation and increased reliability at high operating temperatures.

Electrical Characteristics

With a maximum drain-source voltage (Vds) of 60V and a gate-source voltage (Vgs) of ±20V, the MTD3055EL is designed to withstand the rigors of demanding electrical environments. Its maximum power dissipation is 48W, ensuring that the device can handle significant power without overheating.

Package and Mounting

The MTD3055EL is available in a D2PAK surface-mount package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and is compatible with standard surface-mount techniques.

Applications

Thanks to its robust design and electrical characteristics, the MTD3055EL is versatile and can be used across a range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives and Controllers
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Power Management Functions

In conclusion, the MTD3055EL from ON Semiconductor is a high-quality, efficient N-Channel MOSFET that offers designers a reliable solution for a wide array of power switching applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6881 $58.4885
205+ $0.5647 $115.7635
320+ $0.5470 $175.0400
440+ $0.5295 $232.9800
565+ $0.5118 $289.1670
760+ $0.4588 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess