EN
  • EN
  • DE

2N7002HR

Part No 2N7002HR
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description 2N7002H/SOT23/TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 50 pF @ 10 V
Power Dissipation (Max) 830mW (Tc)
Operating Temperature -65°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian 2N7002HR CAD Model

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess