EN
  • EN
  • DE

AD7664ASTZRL

Part No AD7664ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 570k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number AD7664
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7664ASTZRL,AD7664ASTZRLDKR,AD7664ASTZRLTR,AD7664ASTZRL-ND,AD7664ASTZRLCT,ANAANAAD7664ASTZRL
Standard Package 2,000
Win Source Part Number 1027770-AD7664ASTZRL
Ultra Librarian 3D Model Ultra Librarian AD7664ASTZRL CAD Model

Description

AD7664ASTZRL: A High-Performance 16-Bit ADC from Analog Devices Inc.

The AD7664ASTZRL is a state-of-the-art 16-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. Designed for precision data acquisition systems, this ADC boasts an impressive sampling rate and a wide dynamic range, making it suitable for a variety of demanding applications such as medical imaging, industrial control, and instrumentation.

Key Features

  • High Resolution: With its 16-bit resolution, the AD7664ASTZRL provides precise digital representation of analog signals, ensuring accurate data capture for critical applications.
  • Fast Sampling Rate: The device is capable of sampling up to 570 kSPS (kilo samples per second), allowing it to manage high-speed signals without sacrificing accuracy.
  • Pseudo-Differential Inputs: It features pseudo-differential analog inputs, which help reduce common-mode noise and improve the signal integrity of the conversion process.
  • Low Power Consumption: The ADC is designed for power-sensitive applications, offering a low power operation mode that significantly reduces power consumption without compromising performance.
  • Flexible Interface Options: It supports both serial (SPI) and parallel interface modes, providing versatility in connecting with a wide range of microcontrollers and digital signal processors.
  • On-Chip Reference: An integrated 2.5V reference voltage source simplifies system design by eliminating the need for external reference components.

Reliability and Packaging

The AD7664ASTZRL is available in a robust LQFP-48 package, ensuring reliable operation even in harsh environments. It also supports an extended industrial temperature range, making it suitable for outdoor and industrial applications. The "RL" suffix indicates that this product is available in reel packaging, which is ideal for high-volume production requirements.

Applications

With its combination of precision, speed, and low power consumption, the AD7664ASTZRL is an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Communications Infrastructure

Overall, the AD7664ASTZRL from Analog Devices Inc. is a high-performance ADC that offers a compelling solution for engineers seeking to integrate accurate and fast data conversion within their designs.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess