EN
  • EN
  • DE

DMN1006UCA6-7-01

Part No DMN1006UCA6-7-01
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055754-DMN1006UCA6-7-01
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMN1006UCA6-7-01 CAD Model

Description

Introducing the DMN1006UCA6-7-01 MOSFET from Diodes Incorporated

The DMN1006UCA6-7-01 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) developed by the renowned semiconductor manufacturer Diodes Incorporated. This compact, surface-mount component is designed to deliver efficient power control and switching in a variety of applications.

Key Features

  • Low On-Resistance: The DMN1006UCA6-7-01 boasts an exceptionally low on-resistance (RDS(on)), which improves overall efficiency by minimizing power loss during operation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is an excellent choice for high-frequency power conversion and management tasks.
  • Dual N-Channel Configuration: The dual N-channel setup allows for compact circuit designs, providing a space-saving solution without compromising on power.
  • PowerDI™ 6 Package: Encased in Diodes Incorporated's proprietary PowerDI™ 6 package, the DMN1006UCA6-7-01 ensures excellent thermal performance and a small footprint on printed circuit boards (PCBs).

Applications

With its robust design and versatile features, the DMN1006UCA6-7-01 is suitable for a wide array of applications, including:

  • Power management in portable and battery-powered devices
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Computing and networking systems

Specifications

The DMN1006UCA6-7-01 operates with a continuous drain current (ID) of up to 1.2A and can handle pulsed drain currents as high as 4.8A. It supports a maximum drain-source voltage (VDSS) of 30V, making it suitable for a range of low to medium voltage applications. The gate threshold voltage (VGS(th)) is specified as 1.3V, indicating its compatibility with low-voltage logic signals for efficient gate driving.

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The DMN1006UCA6-7-01 is built to meet stringent industry standards, ensuring reliability and performance for critical applications. Its robust construction is designed to withstand the rigors of everyday use, providing a dependable solution for electronic designers and engineers.

Whether you're developing power supply modules, designing energy-efficient motor drives, or innovating the next generation of portable electronics, the DMN1006UCA6-7-01 from Diodes Incorporated is a versatile and reliable choice that won't disappoint.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess