EN
  • EN
  • DE

2SK4119LS

Part No 2SK4119LS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 400V 21A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160446-2SK4119LS
Popularity Low
Supply and Demand Status Balance
Family Name 2SK4119
Introduction Date October 22, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK4119LS CAD Model

Description

ON Semiconductor 2SK4119LS N-Channel MOSFET

The 2SK4119LS is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leader in the field of energy-efficient innovations. This power MOSFET is designed to deliver the efficiency and reliability required for a wide range of applications, from power management solutions to high-speed switching circuits.

With its advanced silicon technology, the 2SK4119LS offers a low on-state resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall system efficiency. This makes it an ideal choice for power supply designs where energy conservation is a priority. The device is capable of handling high continuous drain currents, ensuring it can support heavy load conditions without compromising performance.

The 2SK4119LS also features a fast switching speed, which is essential for reducing switching losses in applications such as DC-DC converters, motor drives, and inverter circuits. This swift response to switching commands helps in achieving higher power conversion efficiencies and better control in power regulation tasks.

Robustness is another key attribute of the 2SK4119LS. Its ability to withstand high energy pulses in the avalanche and commutation modes makes it a reliable component for rugged environments. This durability is especially important for applications that may experience unexpected voltage spikes or surges, ensuring that the MOSFET will continue to operate safely under such conditions.

In addition to its electrical characteristics, the 2SK4119LS is housed in a TO-3PN package, which is known for its excellent thermal performance. This package design allows for efficient heat dissipation, maintaining the MOSFET's stability and extending its operational lifespan even under high temperature conditions.

Overall, the ON Semiconductor 2SK4119LS N-Channel MOSFET is a versatile and robust component that offers a combination of high efficiency, fast switching, and thermal stability, making it suitable for a broad range of high-performance applications in the electronics industry.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2319 $76.9276
8+ $15.7808 $126.2464
12+ $15.2876 $183.4512
16+ $14.7944 $236.7104
21+ $14.3012 $300.3252
28+ $12.8217 $359.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess