EN
  • EN
  • DE

MTB75N06T4

Part No MTB75N06T4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330557-MTB75N06T4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB75N06T4 CAD Model

Description

The MTB75N06T4 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of power regulation applications, offering a combination of low on-resistance and high switching performance.

Key Features

  • Advanced Technology: Utilizes ON Semiconductor's latest trench technology to ensure superior performance and reliability.
  • High Current Capability: With a continuous drain current (ID) of 75A, the MTB75N06T4 is capable of handling high current loads efficiently.
  • Low On-Resistance: Features a low RDS(on) of 6.2 mOhm (typical) at VGS = 10V, reducing power loss and enhancing efficiency.
  • High Switching Performance: Fast switching speeds make this MOSFET ideal for high-frequency applications, minimizing switching losses.
  • Robust Thermal Management: The device is encapsulated in a D2PAK package, known for excellent thermal characteristics, ensuring stable operation under varying conditions.
  • High Energy Efficiency: Optimized for low conduction and switching losses, the MTB75N06T4 is an excellent choice for power-sensitive designs.

Applications

The MTB75N06T4 is suitable for a wide range of applications, including:

  • Power Supply Regulation
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Technical Specifications

Parameter Value Drain-to-Source Voltage (VDSS) 60V Continuous Drain Current (ID) 75A RDS(on) 6.2 mOhm Package D2PAK

With its robust design and cutting-edge technology, the MTB75N06T4 from ON Semiconductor is an ideal choice for engineers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess