EN
  • EN
  • DE

MTD3055VLT4

Part No MTD3055VLT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET 12 Amps, 60 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330696-MTD3055VLT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MTD3055VLT4 CAD Model

Description

The MTD3055VLT4 from ON Semiconductor is a robust and efficient N-channel power MOSFET designed for a wide range of applications. This field-effect transistor (FET) is a fundamental component for electronic designers looking to control high-current loads with a very low on-state resistance, ensuring minimal power loss and heat generation.

Key Features

  • High Current Capability: The MTD3055VLT4 can handle continuous drain currents up to 12A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 0.100 Ohm, this MOSFET ensures efficient operation with minimal voltage drop across the device when conducting.
  • High Voltage Tolerance: The device is rated for drain-to-source voltages up to 60V, providing a good margin for applications with potential high-voltage spikes.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which makes it compatible with modern microcontrollers and digital ICs.
  • Thermal Management: The device comes in a D2PAK surface-mount package, which offers excellent thermal performance and is suitable for compact PCB layouts.

Applications

The MTD3055VLT4 is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC to DC Converters
  • Motor Controllers
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MTD3055VLT4 is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding environments. Whether you're designing for industrial, automotive, or consumer applications, the MTD3055VLT4 offers a powerful solution that you can rely on.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess