EN
  • EN
  • DE

PMWD15UM

Part No PMWD15UM
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 350864-PMWD15UM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMWD15UM CAD Model

Description

Introducing the NXP PMWD15UM Power Management IC

The NXP PMWD15UM is a cutting-edge power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This versatile IC is engineered to provide a reliable and efficient power supply solution, ensuring optimal performance for your applications.

The PMWD15UM is part of NXP's acclaimed power management portfolio, known for its integration of multiple power control functions into a single chip. This product is ideally suited for a wide range of applications, including but not limited to, mobile devices, IoT equipment, and embedded systems.

Key Features

  • High Efficiency: The PMWD15UM is designed to maximize power efficiency, which is crucial for battery-operated devices, extending their operational lifespan and reducing the need for frequent charging.
  • Compact Design: With its small footprint, the PMWD15UM saves valuable board space, making it perfect for use in space-constrained applications.
  • Integrated Functionality: This IC incorporates multiple power management functions, including voltage regulation and power sequencing, simplifying the design and reducing the overall component count.
  • Flexibility: The PMWD15UM offers programmable output voltages, allowing designers to tailor the power supply to the specific needs of their application.
  • Protection Features: It includes several built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.

Technical Specifications

  • Input Voltage Range: Specify the range
  • Output Voltage Range: Specify the range
  • Maximum Output Current: Specify the current
  • Operating Temperature Range: Specify the range
  • Package Type: Specify the package

The NXP PMWD15UM is a robust power management solution that offers the performance, efficiency, and reliability required by today's complex electronic systems. With its advanced features and compact size, it stands out as an excellent choice for designers looking to enhance their power management strategy.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess