EN
  • EN
  • DE

MTD20N03HDLT4G

Part No MTD20N03HDLT4G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel DPAK Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330673-MTD20N03HDLT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD20N03HDLT4G CAD Model

Description

Product Overview: MTD20N03HDLT4G - ON Semiconductor

The MTD20N03HDLT4G is a high-performance Power MOSFET produced by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This device is designed to cater to a wide array of power management and switching applications, making it a versatile component for modern electronic systems.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a rating of 30V, this MOSFET can handle significant voltage levels, making it suitable for a variety of applications that require high voltage operations.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of the MTD20N03HDLT4G ensures efficient conduction when the MOSFET is in the 'on' state, minimizing power losses and improving overall efficiency.
  • High Drain Current (I<sub>D): With the capability to support a continuous drain current of 20A, this component can handle high current loads, which is crucial for power-intensive applications.
  • Logic Level Gate Drive: The device can be driven by logic level voltages, which simplifies the interface with microcontrollers and other logic devices, making it ideal for digital control systems.
  • Thermal Characteristics: Exhibiting excellent thermal performance, the MTD20N03HDLT4G is designed to maintain stability and functionality even under high temperature operating conditions.

Applications

The versatility of the MTD20N03HDLT4G MOSFET allows it to be used in a multitude of applications, including but not limited to:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Powered Circuits
  • Switch Mode Power Supplies (SMPS)
  • Automotive and Telecommunication Infrastructure

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MTD20N03HDLT4G MOSFET is no exception, and it is manufactured to meet the highest industry standards for performance and reliability. It features a robust package design that ensures long-term durability and consistent operation, even in harsh environments.

Environmental Compliance

The MTD20N03HDLT4G is a Pb-free and RoHS compliant component, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can use this product with the assurance that it meets current environmental regulations and standards.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess