Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 24ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788626-MIC4451ABM
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4451ABM CAD Model

Description

Microchip Technology's MIC4451ABM: A Robust MOSFET Driver

The MIC4451ABM is a high-speed, low-side MOSFET driver designed by Microchip Technology to provide efficient power management and signal amplification for a wide range of applications. This driver is capable of delivering peak currents up to 12A, making it an ideal choice for driving large capacitive loads with rapid switching requirements.

Encased in an 8-pin SOIC package, the MIC4451ABM offers a compact solution for systems where space is at a premium. It operates with an input supply voltage range of 4.5V to 18V, providing versatility for different circuit designs and ensuring compatibility with various logic levels. The driver features a TTL/CMOS-compatible input, which allows it to be directly interfaced with microcontrollers and other logic devices without the need for additional level-shifting components.

One of the standout features of the MIC4451ABM is its robust design, which includes protection against under-voltage lockout (UVLO). This ensures that the driver remains off if the supply voltage drops below a certain threshold, protecting the MOSFET from operating in non-optimal conditions. Additionally, the driver boasts a fast propagation delay and rise/fall times, which minimizes power dissipation and improves overall efficiency.

The MIC4451ABM is also designed with latch-up protection, which safeguards the device against high current spikes that can occur during operation. This feature is particularly important in industrial environments where reliability and uninterrupted performance are critical.

Applications for the MIC4451ABM are diverse and include motor control, power supply modules, DC-DC converters, and any system that requires high-speed, high-current switching. Its ability to drive both standard and logic-level MOSFETs expands its usability across a multitude of designs.

In summary, the MIC4451ABM from Microchip Technology is a high-performance, reliable MOSFET driver that offers the efficiency, speed, and protection needed for advanced electronic systems. Its small footprint and high current handling capability make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7
Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.8767
ECAD model for MCP14A0155-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4539 $65.6241
46+ $2.8339 $130.3594
71+ $2.7455 $194.9305
98+ $2.6568 $260.3664
126+ $2.5683 $323.6058
169+ $2.3026 $389.1394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,300 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention