Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr TT Electronics/Optek Technology
Package Bulk
Sensing Distance 0.100" (2.54mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 12µs, 12µs
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1348732-OPB847
Ultra Librarian 3D Model Ultra Librarian OPB847 CAD Model

Description

The OPB847 is a slot type transistor output photointerrupter from TT Electronics/Optek Technology.

  • Type: Unamplified
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.100" (2.54mm)
  • Package/Case: PCB Mount
  • Voltage Collector Emitter Breakdown (Max): 30 V
  • Output Configuration: Phototransistor
  • Response Time: 12µs, 12µs
  • Mounting Type: Through Hole
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • HTSUS: 8541.49

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $0.5277
ECAD model for RPI-579
Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $0.5594
ECAD model for RPI-125
ON Semiconductor
SENSOR OPT SLOT PHOTOTRAN PC PIN
Need more? Email Us
ECAD model for MOC70P3
Omron
OPTO SENSOR TSH 5MM NPN 1MC
Lowest to $19.1040
ECAD model for EE-SX675-WR 1M
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $12.1587
ECAD model for OPB880T51Z
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
ECAD model for 82637BRTMNBTHV
Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $0.9044
ECAD model for RPI-122
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $4.6094
ECAD model for OPB871N55
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB854B1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention