Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209155-LTC486CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC486CSW CAD Model

Description

The LTC486CSW is a high-performance, low power RS485/RS422 transceiver designed by Linear Technology, now part of Analog Devices. This integrated circuit is tailored to provide robust data communication in harsh industrial environments and is suitable for long-distance and high-speed applications.

Key Features

  • Interface Type: RS485/RS422, ensuring compatibility with industry-standard communication protocols.
  • Supply Voltage Range: 4.75V to 5.25V, allowing the device to perform reliably in systems with standard 5V power supplies.
  • Low Power Operation: Consumes minimal power, making it ideal for power-sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 2.5Mbps, enabling fast data transmission for time-critical applications.
  • Extended Temperature Range: Operates within a temperature range of 0°C to 70°C, ensuring functionality in a variety of environmental conditions.
  • ESD Protection: Features robust electrostatic discharge protection, enhancing its durability and lifespan in challenging industrial settings.
  • Driver Differential Output: Provides high noise immunity and allows for long cable runs, essential for complex industrial networks.
  • Package: Comes in a 14-pin SOIC package, offering a compact solution for space-constrained applications.

Applications

The LTC486CSW is versatile and can be used in a wide range of applications, including but not limited to:

  • Networked industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Telecommunications equipment
  • Data acquisition systems
  • Security systems

Conclusion

With its combination of high-speed data transmission, low power consumption, and robust protection features, the LTC486CSW from Linear Technology is an excellent choice for designers looking to implement reliable RS485/RS422 communication interfaces in their industrial or commercial products. Its wide temperature range and ESD protection make it particularly well-suited for demanding applications that require dependable performance in adverse conditions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0588 $64.2352
9+ $13.1765 $118.5885
14+ $12.7648 $178.7072
19+ $12.3529 $234.7051
24+ $11.9412 $286.5888
32+ $10.7059 $342.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention