Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 11.8nC @ 10V
Max Input Capacitance 311pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.6 Ohm @ 1.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031141-STD3NK60ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD3NK60
Introduction Date October 22, 2002
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD3NK60ZT4 CAD Model

Description

STD3NK60ZT4 - STMicroelectronics N-Channel MOSFET

The STD3NK60ZT4 is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. Designed for a wide range of applications, this power MOSFET is part of STMicroelectronics' STripFET™ series, which is known for its low on-state resistance and high switching performance. The STD3NK60ZT4 is particularly suitable for high-efficiency power management tasks in various electronic circuits.

Key Features

  • Voltage Capability: This device can handle a drain-source voltage (V<sub>DS) of up to 600V, making it an excellent choice for high-voltage applications.
  • Current Rating: It has a continuous drain current (I<sub>D) of 3A, ensuring good current handling capacity for a range of uses.
  • Low On-Resistance: With an on-state resistance (R<sub>DS(on)) of only 2.2Ω, the STD3NK60ZT4 offers efficient power conduction with minimal losses.
  • High-Speed Switching: The fast switching capability reduces switching losses and improves overall performance in high-frequency applications.
  • Gate Charge: A low gate charge (Q<sub>g) enhances the switching performance, which is critical for power efficiency.

Applications

The STD3NK60ZT4's robust design and electrical characteristics make it a versatile component suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Management Functions

Package and Quality

Packaged in a DPAK (TO-252), the STD3NK60ZT4 is designed for surface-mount technology, allowing for compact and efficient PCB design. STMicroelectronics' commitment to quality ensures that this MOSFET meets rigorous standards, providing reliability and performance for professional-grade electronics.

In summary, the STD3NK60ZT4 N-Channel MOSFET is a powerful and reliable component that offers a blend of efficiency, speed, and versatility, making it an ideal choice for designers looking to enhance their power management systems.

You May Also Be Interested in

NEC
Lowest to $6.4344
ECAD model for UPA2680
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Others
Need more? Email Us
ECAD model for SW2N60
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
285+ $0.3557 $101.3745
440+ $0.3446 $151.6240
600+ $0.3335 $200.1000
780+ $0.3224 $251.4720
1,040+ $0.2890 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,284 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention