Products specifications

Manufacturer ON Semiconductor
Win Source Part Number 316635-SCH2602
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH2602 CAD Model

Description

The SCH2602 from ON Semiconductor is a state-of-the-art integrated circuit designed to cater to a wide range of applications, particularly in the power management domain. This versatile component is engineered to deliver high efficiency and reliability, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • High Integration: The SCH2602 integrates multiple functions into a single chip, which helps in reducing the overall component count and saves on board space. This integration is beneficial for compact and complex designs.
  • Power Efficiency: With its advanced design, the SCH2602 ensures minimal power loss and maximizes efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Thermal Management: The device is designed with thermal protection features that prevent overheating, thereby enhancing the longevity and reliability of the product.
  • Voltage Regulation: It provides stable voltage regulation, which is essential for maintaining the performance of sensitive electronic circuits.

Applications

The SCH2602 is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and wearable technology
  • Smartphones and tablets
  • Power supply modules
  • Embedded systems
  • IoT devices

Quality and Support

ON Semiconductor is renowned for its commitment to quality, and the SCH2602 is no exception. It is built to meet stringent industry standards, ensuring high performance and dependability. Additionally, ON Semiconductor provides comprehensive technical support for its products, offering designers the assistance they need to integrate the SCH2602 into their projects successfully.

Environmental Compliance

The SCH2602 is designed with environmental considerations in mind. It complies with various international standards, such as RoHS, which restricts the use of certain hazardous substances in electronic equipment. This compliance underscores ON Semiconductor's dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention