EN
  • EN
  • DE

TSM2307CX RF

Part No TSM2307CX RF
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Continuous Drain Current (ID) 3 A
Drain to Source Resistance 140 mΩ
Element Configuration Single
Gate to Source Voltage (Vgs) 20 V
Height 1.2 mm
Input Capacitance 565 pF
Length 3.1 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.25 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Power Dissipation 1.25 W
Radiation Hardening No
RoHS Compliant
Turn-Off Delay Time 50 ns
Turn-On Delay Time 20 ns
Width 1.7 mm
Win Source Part Number 1101450-TSM2307CX RF
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM2307CX RF CAD Model

Description

The TSM2307CX RF is a P-Channel enhancement mode MOSFET produced by Taiwan Semiconductor. It is designed for low voltage, high-speed switching applications and is particularly well-suited for power management circuitry.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Low Gate Threshold Voltage: Allows for easy driving by logic-level signals.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Increased Energy Efficiency: The low on-resistance minimizes power dissipation, leading to cooler operation and longer battery life in portable applications.
  • Simplified Circuit Design: The low gate threshold voltage allows direct interfacing with microcontrollers and other logic devices, reducing component count.
  • Compact Footprint: The surface mount package saves board space, making it ideal for densely populated PCBs.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation even at higher power levels.

Additional Details:

The TSM2307CX RF typically features a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating that varies based on the specific package and operating conditions. It's critical to consult the manufacturer's datasheet for precise values. The on-resistance (Rds(on)) is a key parameter, and it is usually specified at different gate-source voltage (Vgs) levels to provide a comprehensive picture of the device's performance. The device utilizes advanced trench technology to achieve low on-resistance and gate charge. The operating temperature range is usually between -55°C and +150°C. The specific package type may vary (e.g., SOT-23), influencing thermal characteristics.

When selecting the TSM2307CX RF, designers should carefully consider the application's voltage and current requirements, as well as the thermal environment. Proper heatsinking techniques may be necessary to ensure reliable operation at higher power levels. The gate drive characteristics should also be carefully evaluated to ensure optimal switching performance. This MOSFET offers a good balance of performance and cost-effectiveness for a wide range of low-voltage applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0567 $50.1795
2,150+ $0.0466 $100.1900
3,330+ $0.0451 $150.1830
4,580+ $0.0437 $200.1460
5,925+ $0.0422 $250.0350
7,940+ $0.0378 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess