EN
  • EN
  • DE

F7NM80

Part No F7NM80
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 6.5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 1.05 Ohm @ 3.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 204025-F7NM80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F7NM80 CAD Model

Description

The F7NM80 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This high-performance product is tailored for a wide array of applications, ranging from power supplies and converters to motor drives and high-efficiency switching circuits.

Key Features

  • High Current Capability: The F7NM80 is built to handle significant current, making it suitable for demanding applications that require robust power handling.
  • Low On-Resistance: With a low RDS(on), this MOSFET ensures minimal power loss during operation, enhancing overall efficiency and reducing thermal stress.
  • Fast Switching Speed: The device is designed for quick switching, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Enhanced Thermal Performance: The F7NM80 comes in a package that offers excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the F7NM80 allows it to be used in various applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • DC-to-DC Converters
  • Motor Control Circuits
  • Power Management Solutions

Technical Specifications

The F7NM80 boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Voltage Rating: The device can handle voltages up to 800V, providing a wide safety margin for various electrical applications.
  • Advanced Technology: Utilizing STMicroelectronics' MDmesh™ technology, the F7NM80 offers reduced gate charge and lower power dissipation.
  • Package: Available in a TO-220 package, it is compatible with standard mounting processes and is easy to integrate into existing designs.

STMicroelectronics' commitment to quality and innovation is evident in the F7NM80. This power MOSFET is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess